Vishay Intertechnology, Inc. Capacitors - Ceramic Capacitors D100G20U2JL65J5R

Description
Win Source Part Number: 1149689-D100G20U2JL6 5J5R Category: Capacitors>Ceramic Capacitors Series: D Package: Bulk Applications: General Purpose Standard Package: 5,000 Capacitance: 10 pF Tolerance: ±2% Voltage - Rated: 500V Temperature Coefficient: U2J Lead Spacing: 0.197" (5.00mm) Lead Style: Formed Leads - Kinked Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.197" Dia (5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.23.0060 Mfr: Vishay Beyschlag/Draloric/B C Components
Request a Quote Datasheet
Description
Win Source Part Number: 1149689-D100G20U2JL6 5J5R Category: Capacitors>Ceramic Capacitors Series: D Package: Bulk Applications: General Purpose Standard Package: 5,000 Capacitance: 10 pF Tolerance: ±2% Voltage - Rated: 500V Temperature Coefficient: U2J Lead Spacing: 0.197" (5.00mm) Lead Style: Formed Leads - Kinked Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.197" Dia (5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.23.0060 Mfr: Vishay Beyschlag/Draloric/B C Components
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1149689-D100G20U2JL65J5R - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1149689-D100G20U2JL65J5R
Capacitors - Ceramic Capacitors 1149689-D100G20U2JL65J5R
Win Source Part Number: 1149689-D100G20U2JL6 5J5R Category: Capacitors>Ceramic Capacitors Series: D Package: Bulk Applications: General Purpose Standard Package: 5,000 Capacitance: 10 pF Tolerance: ±2% Voltage - Rated: 500V Temperature Coefficient: U2J Lead Spacing: 0.197" (5.00mm) Lead Style: Formed Leads - Kinked Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.197" Dia (5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.23.0060 Mfr: Vishay Beyschlag/Draloric/B C Components

Win Source Part Number: 1149689-D100G20U2JL65J5R
Category: Capacitors>Ceramic Capacitors
Series: D
Package: Bulk
Applications: General Purpose
Standard Package: 5,000
Capacitance: 10 pF
Tolerance: ±2%
Voltage - Rated: 500V
Temperature Coefficient: U2J
Lead Spacing: 0.197" (5.00mm)
Lead Style: Formed Leads - Kinked
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.197" Dia (5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.23.0060
Mfr: Vishay Beyschlag/Draloric/BC Components

Buy Now Datasheet
Singapore, Singapore
10PF 500V Capacitor
60-D100G20U2JL65J5R
10PF 500V Capacitor 60-D100G20U2JL65J5R
CAP CER 10PF 500V U2J RADIAL Product overview: D100G20U2JL65J5R from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10PF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10PF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-D100G20U2JL65J5R can be used for catalog matching and distributor lookup.

CAP CER 10PF 500V U2J RADIAL Product overview: D100G20U2JL65J5R from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10PF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10PF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-D100G20U2JL65J5R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - D100G20U2JL65J5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D100G20U2JL65J5R-ND
Ceramic Capacitors D100G20U2JL65J5R-ND
10pF ±2% 500V Ceramic Capacitor U2J Radial, Disc

10pF ±2% 500V Ceramic Capacitor U2J Radial, Disc

Buy Now Datasheet
D 500V 10Pf ±2% U2J Bulk E3 Vishay - 91K7002 - Newark, An Avnet Company
Chicago, IL, United States
D 500V 10Pf ±2% U2J Bulk E3 Vishay
91K7002
D 500V 10Pf ±2% U2J Bulk E3 Vishay 91K7002
D 500V 10pF ±2% U2J BULK e3

D 500V 10pF ±2% U2J BULK e3

Supplier's Site
Capacitors - Ceramic Capacitors - D100G20U2JL65J5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D100G20U2JL65J5R
Capacitors - Ceramic Capacitors D100G20U2JL65J5R
CAP CER 10PF 500V U2J RADIAL

CAP CER 10PF 500V U2J RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1149689-D100G20U2JL65J5R 60-D100G20U2JL65J5R D100G20U2JL65J5R-ND 91K7002 D100G20U2JL65J5R
Product Name Capacitors - Ceramic Capacitors 10PF 500V Capacitor Ceramic Capacitors D 500V 10Pf ±2% U2J Bulk E3 Vishay Capacitors - Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-5 microF 1.00E-5 microF 1.00E-5 microF
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
WVDC 500 volts 500 volts 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N560F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic - 101C403U050ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details