Vishay Intertechnology, Inc. Ceramic Capacitors D100G20U2JL63J5R

Description
10pF ±2% 500V Ceramic Capacitor U2J Radial, Disc
Request a Quote Datasheet
Description
10pF ±2% 500V Ceramic Capacitor U2J Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D100G20U2JL63J5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D100G20U2JL63J5R-ND
Ceramic Capacitors D100G20U2JL63J5R-ND
10pF ±2% 500V Ceramic Capacitor U2J Radial, Disc

10pF ±2% 500V Ceramic Capacitor U2J Radial, Disc

Buy Now Datasheet
D 500V 10Pf ±2% U2J Bulk E3 Vishay - 91K7001 - Newark, An Avnet Company
Chicago, IL, United States
D 500V 10Pf ±2% U2J Bulk E3 Vishay
91K7001
D 500V 10Pf ±2% U2J Bulk E3 Vishay 91K7001
D 500V 10pF ±2% U2J BULK e3

D 500V 10pF ±2% U2J BULK e3

Supplier's Site
Capacitors - Ceramic Capacitors - D100G20U2JL63J5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D100G20U2JL63J5R
Capacitors - Ceramic Capacitors D100G20U2JL63J5R
CAP CER 10PF 500V U2J RADIAL

CAP CER 10PF 500V U2J RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number D100G20U2JL63J5R-ND 91K7001 D100G20U2JL63J5R
Product Name Ceramic Capacitors D 500V 10Pf ±2% U2J Bulk E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M30U334M1-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 0603J0100560GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details