10µF Conformal Coated Tantalum Capacitors 35V 2915 (7338 Metric) 500mOhm
CAP TANT 10UF 20% 35V 2915
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | CWR26MB106MBHZ-ND | CWR26MB106MBHZ |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | Military | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrolytic Capacitors | Tantalum | |
| Capacitance Range | 10 microF | 10 microF |