Vishay Intertechnology, Inc. Tantalum Capacitors CWR26MB106JCHA

Description
10µF Conformal Coated Tantalum Capacitors 35V 2915 (7338 Metric) 500mOhm
Request a Quote Datasheet
Description
10µF Conformal Coated Tantalum Capacitors 35V 2915 (7338 Metric) 500mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - CWR26MB106JCHA-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
CWR26MB106JCHA-ND
Tantalum Capacitors CWR26MB106JCHA-ND
10µF Conformal Coated Tantalum Capacitors 35V 2915 (7338 Metric) 500mOhm

10µF Conformal Coated Tantalum Capacitors 35V 2915 (7338 Metric) 500mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - CWR26MB106JCHA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
CWR26MB106JCHA
Capacitors - Tantalum Capacitors CWR26MB106JCHA
CAP TANT 10UF 5% 35V 2915

CAP TANT 10UF 5% 35V 2915

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number CWR26MB106JCHA-ND CWR26MB106JCHA
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C144U7R5AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details