Vishay Intertechnology, Inc. Tantalum Capacitors CWR26KH106KCGA

Description
10µF Conformal Coated Tantalum Capacitors 25V 2711 (6728 Metric) 350mOhm
Request a Quote Datasheet
Description
10µF Conformal Coated Tantalum Capacitors 25V 2711 (6728 Metric) 350mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - CWR26KH106KCGA-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
CWR26KH106KCGA-ND
Tantalum Capacitors CWR26KH106KCGA-ND
10µF Conformal Coated Tantalum Capacitors 25V 2711 (6728 Metric) 350mOhm

10µF Conformal Coated Tantalum Capacitors 25V 2711 (6728 Metric) 350mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - CWR26KH106KCGA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
CWR26KH106KCGA
Capacitors - Tantalum Capacitors CWR26KH106KCGA
CAP TANT 10UF 10% 25V 2711

CAP TANT 10UF 10% 25V 2711

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number CWR26KH106KCGA-ND CWR26KH106KCGA
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1701069 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C153U100CB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers