Vishay Intertechnology, Inc. Tantalum Capacitors CWR26KH106JBGA

Description
10µF Conformal Coated Tantalum Capacitors 25V 2711 (6728 Metric) 350mOhm
Request a Quote Datasheet
Description
10µF Conformal Coated Tantalum Capacitors 25V 2711 (6728 Metric) 350mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - CWR26KH106JBGA-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
CWR26KH106JBGA-ND
Tantalum Capacitors CWR26KH106JBGA-ND
10µF Conformal Coated Tantalum Capacitors 25V 2711 (6728 Metric) 350mOhm

10µF Conformal Coated Tantalum Capacitors 25V 2711 (6728 Metric) 350mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - CWR26KH106JBGA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
CWR26KH106JBGA
Capacitors - Tantalum Capacitors CWR26KH106JBGA
CAP TANT 10UF 5% 25V 2711

CAP TANT 10UF 5% 25V 2711

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number CWR26KH106JBGA-ND CWR26KH106JBGA
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C103U075AC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Ceramic Capacitors - 0603J0100150KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701285 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details