Vishay Intertechnology, Inc. Tantalum Capacitors CWR26HK226MBGC

Description
22µF Conformal Coated Tantalum Capacitors 15V 2711 (6728 Metric) 275mOhm
Request a Quote Datasheet
Description
22µF Conformal Coated Tantalum Capacitors 15V 2711 (6728 Metric) 275mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - CWR26HK226MBGC-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
CWR26HK226MBGC-ND
Tantalum Capacitors CWR26HK226MBGC-ND
22µF Conformal Coated Tantalum Capacitors 15V 2711 (6728 Metric) 275mOhm

22µF Conformal Coated Tantalum Capacitors 15V 2711 (6728 Metric) 275mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - CWR26HK226MBGC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
CWR26HK226MBGC
Capacitors - Tantalum Capacitors CWR26HK226MBGC
CAP TANT 22UF 20% 15V 2711

CAP TANT 22UF 20% 15V 2711

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number CWR26HK226MBGC-ND CWR26HK226MBGC
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Aluminum Electrolytic - 101C214U7R5CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details