22µF Conformal Coated Tantalum Capacitors 15V 2711 (6728 Metric) 275mOhm
CAP TANT 22UF 10% 15V 2711
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | CWR26HK226KBGZ-ND | CWR26HK226KBGZ |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | Military | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrolytic Capacitors | Tantalum | |
| Capacitance Range | 22 microF | 22 microF |