CAP TANT 100UF 5% 15V 2915
| Acme Chip Technology Co., Limited | |
|---|---|
| Product Category | Capacitors |
| Product Number | CWR26HK107JBHB |
| Product Name | Capacitors - Tantalum Capacitors |
| Technology | Single-Layer |
| Capacitance Type | Fixed |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Capacitance Range | 100 microF |