Vishay Intertechnology, Inc. Tantalum Capacitors CWR26HC226KCGA

Description
22µF Conformal Coated Tantalum Capacitors 15V 2711 (6728 Metric) 275mOhm
Request a Quote Datasheet
Description
22µF Conformal Coated Tantalum Capacitors 15V 2711 (6728 Metric) 275mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - CWR26HC226KCGA-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
CWR26HC226KCGA-ND
Tantalum Capacitors CWR26HC226KCGA-ND
22µF Conformal Coated Tantalum Capacitors 15V 2711 (6728 Metric) 275mOhm

22µF Conformal Coated Tantalum Capacitors 15V 2711 (6728 Metric) 275mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - CWR26HC226KCGA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
CWR26HC226KCGA
Capacitors - Tantalum Capacitors CWR26HC226KCGA
CAP TANT 22UF 10% 15V 2711

CAP TANT 22UF 10% 15V 2711

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number CWR26HC226KCGA-ND CWR26HC226KCGA
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Tantalum Capacitors - 1814594 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitors - 338-101C343T100CF2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers