Vishay Intertechnology, Inc. Tantalum Capacitors CWR26HB336JBFC

Description
33µF Conformal Coated Tantalum Capacitors 15V 2214 (5634 Metric) 800mOhm
Request a Quote Datasheet
Description
33µF Conformal Coated Tantalum Capacitors 15V 2214 (5634 Metric) 800mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - CWR26HB336JBFC-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
CWR26HB336JBFC-ND
Tantalum Capacitors CWR26HB336JBFC-ND
33µF Conformal Coated Tantalum Capacitors 15V 2214 (5634 Metric) 800mOhm

33µF Conformal Coated Tantalum Capacitors 15V 2214 (5634 Metric) 800mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - CWR26HB336JBFC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
CWR26HB336JBFC
Capacitors - Tantalum Capacitors CWR26HB336JBFC
CAP TANT 33UF 5% 15V 2214

CAP TANT 33UF 5% 15V 2214

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number CWR26HB336JBFC-ND CWR26HB336JBFC
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701027 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Ceramic Capacitors - 0603J0100681FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details