Vishay Intertechnology, Inc. Tantalum Capacitors CWR26HB106MBFA

Description
10µF Conformal Coated Tantalum Capacitors 15V 2214 (5634 Metric) 667mOhm
Request a Quote Datasheet
Description
10µF Conformal Coated Tantalum Capacitors 15V 2214 (5634 Metric) 667mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - CWR26HB106MBFA-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
CWR26HB106MBFA-ND
Tantalum Capacitors CWR26HB106MBFA-ND
10µF Conformal Coated Tantalum Capacitors 15V 2214 (5634 Metric) 667mOhm

10µF Conformal Coated Tantalum Capacitors 15V 2214 (5634 Metric) 667mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number CWR26HB106MBFA-ND
Product Name Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0103P30DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic Capacitor - 101C192U150AJ2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1900 microF
View Details
4 suppliers