Vishay Precision Group Tantalum Capacitors CWR06NC475KC

Description
194D475X9050H7BCZ
Request a Quote Datasheet
Description
194D475X9050H7BCZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-CWR06NC475KC-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-CWR06NC475KC-ND
Tantalum Capacitors 718-CWR06NC475KC-ND
194D475X9050H7BCZ

194D475X9050H7BCZ

Buy Now Datasheet
Tantalum Capacitor, 4.7Uf, 50V, 1.5 Ohm, 0.1, Smd; Capacitance Vishay - 45C9485 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 4.7Uf, 50V, 1.5 Ohm, 0.1, Smd; Capacitance Vishay
45C9485
Tantalum Capacitor, 4.7Uf, 50V, 1.5 Ohm, 0.1, Smd; Capacitance Vishay 45C9485
TANTALUM CAPACITOR, 4.7UF, 50V, 1.5 OHM, 0.1, SMD; Capacitance:4.7µF; Voltage(DC):50V; Capacitor Case / Package:3015 [7738 Metric]; Capacitance Tolerance:± 10%; ESR:1.5ohm; Manufacturer Size Code:H; Failure Rate:C; Ripple Current:- RoHS Compliant: NA

TANTALUM CAPACITOR, 4.7UF, 50V, 1.5 OHM, 0.1, SMD; Capacitance:4.7µF; Voltage(DC):50V; Capacitor Case / Package:3015 [7738 Metric]; Capacitance Tolerance:± 10%; ESR:1.5ohm; Manufacturer Size Code:H; Failure Rate:C; Ripple Current:- RoHS Compliant: NA

Supplier's Site
Capacitors - Tantalum Capacitors - CWR06NC475KC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
CWR06NC475KC
Capacitors - Tantalum Capacitors CWR06NC475KC
194D475X9050H7BCZ

194D475X9050H7BCZ

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 718-CWR06NC475KC-ND 45C9485 CWR06NC475KC
Product Name Tantalum Capacitors Tantalum Capacitor, 4.7Uf, 50V, 1.5 Ohm, 0.1, Smd; Capacitance Vishay Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1239-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C264U7R5BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details