Vishay Precision Group Capacitance Vishay CWR06NC225KB.

Description
Capacitance:2.2µF; Voltage(DC):50V; Capacitor Case / Package:2214 [5634 Metric]; Capacitance Tolerance:± 10%; ESR:2.5ohm; Manufacturer Size Code:F; Failure Rate:B; Ripple Current:-; Product Length:5.59mm; Product Width:3.43mm RoHS Compliant: No
Datasheet
Description
Capacitance:2.2µF; Voltage(DC):50V; Capacitor Case / Package:2214 [5634 Metric]; Capacitance Tolerance:± 10%; ESR:2.5ohm; Manufacturer Size Code:F; Failure Rate:B; Ripple Current:-; Product Length:5.59mm; Product Width:3.43mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitance Vishay - 29AC4142 - Newark, An Avnet Company
Chicago, IL, United States
Capacitance Vishay
29AC4142
Capacitance Vishay 29AC4142
Capacitance:2.2µF; Voltage(DC):50V; Capacitor Case / Package:2214 [5634 Metric]; Capacitance Tolerance:± 10%; ESR:2.5ohm; Manufacturer Size Code:F; Failure Rate:B; Ripple Current:-; Product Length:5.59mm; Product Width:3.43mm RoHS Compliant: No

Capacitance:2.2µF; Voltage(DC):50V; Capacitor Case / Package:2214 [5634 Metric]; Capacitance Tolerance:± 10%; ESR:2.5ohm; Manufacturer Size Code:F; Failure Rate:B; Ripple Current:-; Product Length:5.59mm; Product Width:3.43mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 29AC4142
Product Name Capacitance Vishay
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000360GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details