Vishay Precision Group Tantalum Capacitor, 6.8Uf, 35V, 1.3 Ohm, 0.1, Smd; Capacitance Vishay CWR06MC685KR

Description
TANTALUM CAPACITOR, 6.8UF, 35V, 1.3 OHM, 0.1, SMD; Capacitance:6.8µF; Voltage(DC):35V; Capacitor Case / Package:3015 [7738 Metric]; Capacitance Tolerance:± 10%; ESR:1.3ohm; Manufacturer Size Code:H; Failure Rate:R; Ripple Current:- RoHS Compliant: NA
Description
TANTALUM CAPACITOR, 6.8UF, 35V, 1.3 OHM, 0.1, SMD; Capacitance:6.8µF; Voltage(DC):35V; Capacitor Case / Package:3015 [7738 Metric]; Capacitance Tolerance:± 10%; ESR:1.3ohm; Manufacturer Size Code:H; Failure Rate:R; Ripple Current:- RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 6.8Uf, 35V, 1.3 Ohm, 0.1, Smd; Capacitance Vishay - 45C9098 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 6.8Uf, 35V, 1.3 Ohm, 0.1, Smd; Capacitance Vishay
45C9098
Tantalum Capacitor, 6.8Uf, 35V, 1.3 Ohm, 0.1, Smd; Capacitance Vishay 45C9098
TANTALUM CAPACITOR, 6.8UF, 35V, 1.3 OHM, 0.1, SMD; Capacitance:6.8µF; Voltage(DC):35V; Capacitor Case / Package:3015 [7738 Metric]; Capacitance Tolerance:± 10%; ESR:1.3ohm; Manufacturer Size Code:H; Failure Rate:R; Ripple Current:- RoHS Compliant: NA

TANTALUM CAPACITOR, 6.8UF, 35V, 1.3 OHM, 0.1, SMD; Capacitance:6.8µF; Voltage(DC):35V; Capacitor Case / Package:3015 [7738 Metric]; Capacitance Tolerance:± 10%; ESR:1.3ohm; Manufacturer Size Code:H; Failure Rate:R; Ripple Current:- RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 45C9098
Product Name Tantalum Capacitor, 6.8Uf, 35V, 1.3 Ohm, 0.1, Smd; Capacitance Vishay
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1158-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101462N025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers