4.7µF Conformal Coated Tantalum Capacitors 25V 2214 (5634 Metric) 2.5Ohm
CAP TANT 4.7UF 10% 25V 2214
CAP TANT 4.7UF 10% 25V 2214
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 1012-1048-2-ND | CWR06KC475KB/PR | CWR06KC475KB/PR |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | Military | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF |