Vishay Precision Group Tantalum Capacitor, 10Uf, 15V, 2.5 Ohm, 0.1, Smd; Capacitance Vishay CWR06HC106KC

Description
TANTALUM CAPACITOR, 10UF, 15V, 2.5 OHM, 0.1, SMD; Capacitance:10µF; Voltage(DC):15V; Capacitor Case / Package:2213 [5634 Metric]; Capacitance Tolerance:± 10%; ESR:2.5ohm; Manufacturer Size Code:F; Failure Rate:C; Ripple Current:- RoHS Compliant: NA
Description
TANTALUM CAPACITOR, 10UF, 15V, 2.5 OHM, 0.1, SMD; Capacitance:10µF; Voltage(DC):15V; Capacitor Case / Package:2213 [5634 Metric]; Capacitance Tolerance:± 10%; ESR:2.5ohm; Manufacturer Size Code:F; Failure Rate:C; Ripple Current:- RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 10Uf, 15V, 2.5 Ohm, 0.1, Smd; Capacitance Vishay - 45C7820 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf, 15V, 2.5 Ohm, 0.1, Smd; Capacitance Vishay
45C7820
Tantalum Capacitor, 10Uf, 15V, 2.5 Ohm, 0.1, Smd; Capacitance Vishay 45C7820
TANTALUM CAPACITOR, 10UF, 15V, 2.5 OHM, 0.1, SMD; Capacitance:10µF; Voltage(DC):15V; Capacitor Case / Package:2213 [5634 Metric]; Capacitance Tolerance:± 10%; ESR:2.5ohm; Manufacturer Size Code:F; Failure Rate:C; Ripple Current:- RoHS Compliant: NA

TANTALUM CAPACITOR, 10UF, 15V, 2.5 OHM, 0.1, SMD; Capacitance:10µF; Voltage(DC):15V; Capacitor Case / Package:2213 [5634 Metric]; Capacitance Tolerance:± 10%; ESR:2.5ohm; Manufacturer Size Code:F; Failure Rate:C; Ripple Current:- RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 45C7820
Product Name Tantalum Capacitor, 10Uf, 15V, 2.5 Ohm, 0.1, Smd; Capacitance Vishay
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C254U016CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details