Vishay Precision Group Tantalum Capacitor, 47Uf, 10V, 0.9 Ohm, 0.1, Smd; Capacitance Vishay CWR06FC476KB

Description
TANTALUM CAPACITOR, 47UF, 10V, 0.9 OHM, 0.1, SMD; Capacitance:47µF; Voltage(DC):10V; Capacitor Case / Package:2915 [7338 Metric]; Capacitance Tolerance:± 10%; ESR:0.9ohm; Manufacturer Size Code:H; Failure Rate:B; Ripple Current:- RoHS Compliant: NA
Description
TANTALUM CAPACITOR, 47UF, 10V, 0.9 OHM, 0.1, SMD; Capacitance:47µF; Voltage(DC):10V; Capacitor Case / Package:2915 [7338 Metric]; Capacitance Tolerance:± 10%; ESR:0.9ohm; Manufacturer Size Code:H; Failure Rate:B; Ripple Current:- RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 47Uf, 10V, 0.9 Ohm, 0.1, Smd; Capacitance Vishay - 45C7562 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 47Uf, 10V, 0.9 Ohm, 0.1, Smd; Capacitance Vishay
45C7562
Tantalum Capacitor, 47Uf, 10V, 0.9 Ohm, 0.1, Smd; Capacitance Vishay 45C7562
TANTALUM CAPACITOR, 47UF, 10V, 0.9 OHM, 0.1, SMD; Capacitance:47µF; Voltage(DC):10V; Capacitor Case / Package:2915 [7338 Metric]; Capacitance Tolerance:± 10%; ESR:0.9ohm; Manufacturer Size Code:H; Failure Rate:B; Ripple Current:- RoHS Compliant: NA

TANTALUM CAPACITOR, 47UF, 10V, 0.9 OHM, 0.1, SMD; Capacitance:47µF; Voltage(DC):10V; Capacitor Case / Package:2915 [7338 Metric]; Capacitance Tolerance:± 10%; ESR:0.9ohm; Manufacturer Size Code:H; Failure Rate:B; Ripple Current:- RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 45C7562
Product Name Tantalum Capacitor, 47Uf, 10V, 0.9 Ohm, 0.1, Smd; Capacitance Vishay
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-0603F0500270FCTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details