Vishay Precision Group Capacitance Vishay CWR06FC105KB.

Description
Capacitance:1µF; Voltage(DC):10V; Capacitor Case / Package:1005 [2512 Metric]; Capacitance Tolerance:± 10%; ESR:12ohm; Manufacturer Size Code:A; Failure Rate:B; Ripple Current:-; Product Length:2.54mm; Product Width:1.27mm RoHS Compliant: No
Datasheet
Description
Capacitance:1µF; Voltage(DC):10V; Capacitor Case / Package:1005 [2512 Metric]; Capacitance Tolerance:± 10%; ESR:12ohm; Manufacturer Size Code:A; Failure Rate:B; Ripple Current:-; Product Length:2.54mm; Product Width:1.27mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitance Vishay - 23AC3571 - Newark, An Avnet Company
Chicago, IL, United States
Capacitance Vishay
23AC3571
Capacitance Vishay 23AC3571
Capacitance:1µF; Voltage(DC):10V; Capacitor Case / Package:1005 [2512 Metric]; Capacitance Tolerance:± 10%; ESR:12ohm; Manufacturer Size Code:A; Failure Rate:B; Ripple Current:-; Product Length:2.54mm; Product Width:1.27mm RoHS Compliant: No

Capacitance:1µF; Voltage(DC):10V; Capacitor Case / Package:1005 [2512 Metric]; Capacitance Tolerance:± 10%; ESR:12ohm; Manufacturer Size Code:A; Failure Rate:B; Ripple Current:-; Product Length:2.54mm; Product Width:1.27mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 23AC3571
Product Name Capacitance Vishay
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C253U075BD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details