Vishay Intertechnology, Inc. Wirewound Resistors - CW7 47K 5

Description
Wirewound Resistors - Through Hole 47Kohms 5%
Request a Quote
Description
Wirewound Resistors - Through Hole 47Kohms 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - - CW7 47K 5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
CW7 47K 5
Wirewound Resistors - CW7 47K 5
Wirewound Resistors - Through Hole 47Kohms 5%

Wirewound Resistors - Through Hole 47Kohms 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CW7 47K 5
Product Name Wirewound Resistors -
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614893-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16500 ohms
View Details
2 suppliers