Vishay Intertechnology, Inc. Wirewound Resistors - CW7 4.7K 5

Description
Wirewound Resistors - Through Hole 4.7Kohms 5% 7watt
Request a Quote
Description
Wirewound Resistors - Through Hole 4.7Kohms 5% 7watt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - - CW7 4.7K 5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
CW7 4.7K 5
Wirewound Resistors - CW7 4.7K 5
Wirewound Resistors - Through Hole 4.7Kohms 5% 7watt

Wirewound Resistors - Through Hole 4.7Kohms 5% 7watt

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CW7 4.7K 5
Product Name Wirewound Resistors -
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT26A391JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details