Vishay Intertechnology, Inc. Vishay/DaleWirewound Resistors - CW7 2.7K 5

Description
Vishay/DaleWirewound Resistors - Through Hole 2.7Kohms 5% Axial
Request a Quote
Description
Vishay/DaleWirewound Resistors - Through Hole 2.7Kohms 5% Axial
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleWirewound Resistors - - CW7 2.7K 5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleWirewound Resistors -
CW7 2.7K 5
Vishay/DaleWirewound Resistors - CW7 2.7K 5
Vishay/DaleWirewound Resistors - Through Hole 2.7Kohms 5% Axial

Vishay/DaleWirewound Resistors - Through Hole 2.7Kohms 5% Axial

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CW7 2.7K 5
Product Name Vishay/DaleWirewound Resistors -
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT26A105JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through-Hole Resistors - 1-1623719-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 10 +/- %
View Details
2 suppliers