Vishay Intertechnology, Inc. Wirewound Resistors - CW10 6.8K 5 TR

Description
Wirewound Resistors - Through Hole 6.8Kohms 5% 10watt
Request a Quote
Description
Wirewound Resistors - Through Hole 6.8Kohms 5% 10watt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - - CW10 6.8K 5 TR - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
CW10 6.8K 5 TR
Wirewound Resistors - CW10 6.8K 5 TR
Wirewound Resistors - Through Hole 6.8Kohms 5% 10watt

Wirewound Resistors - Through Hole 6.8Kohms 5% 10watt

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CW10 6.8K 5 TR
Product Name Wirewound Resistors -
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756757 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - C3A330RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details