Vishay Intertechnology, Inc. Wirewound Resistors - CW10 33K 5

Description
Wirewound Resistors - Through Hole 33Kohms 5% 10watt
Request a Quote
Description
Wirewound Resistors - Through Hole 33Kohms 5% 10watt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - - CW10 33K 5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
CW10 33K 5
Wirewound Resistors - CW10 33K 5
Wirewound Resistors - Through Hole 33Kohms 5% 10watt

Wirewound Resistors - Through Hole 33Kohms 5% 10watt

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CW10 33K 5
Product Name Wirewound Resistors -
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R200JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 4-2176470-5 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers