Vishay Intertechnology, Inc. Wirewound Resistors - CW10 3.6K 5

Description
Wirewound Resistors - Through Hole 3.6Kohms 5% 10watt
Request a Quote
Description
Wirewound Resistors - Through Hole 3.6Kohms 5% 10watt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - - CW10 3.6K 5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
CW10 3.6K 5
Wirewound Resistors - CW10 3.6K 5
Wirewound Resistors - Through Hole 3.6Kohms 5% 10watt

Wirewound Resistors - Through Hole 3.6Kohms 5% 10watt

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CW10 3.6K 5
Product Name Wirewound Resistors -
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R2R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1-1625999-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 1200 ohms
Tolerance 5 +/- %
View Details
3 suppliers