Vishay Intertechnology, Inc. Res Wirewound 300m Ohm 10% 1/2W ¦90ppm/¦C AXL Thru-Hole Bulk CW1-2R3000KE12

Description
Res Wirewound 300m Ohm 10% 1/2W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 300m Ohm 10% 1/2W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 300m Ohm 10% 1/2W ¦90ppm/¦C AXL Thru-Hole Bulk - CW1-2R3000KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 300m Ohm 10% 1/2W ¦90ppm/¦C AXL Thru-Hole Bulk
CW1-2R3000KE12
Res Wirewound 300m Ohm 10% 1/2W ¦90ppm/¦C AXL Thru-Hole Bulk CW1-2R3000KE12
Res Wirewound 300m Ohm 10% 1/2W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 300m Ohm 10% 1/2W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CW1-2R3000KE12
Product Name Res Wirewound 300m Ohm 10% 1/2W ¦90ppm/¦C AXL Thru-Hole Bulk
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249288 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details