Vishay Intertechnology, Inc. Res Wirewound 230m Ohm 5% 1/2W ¦90ppm/¦C AXL Thru-Hole Bulk CW1-2R2300JE12

Description
Res Wirewound 230m Ohm 5% 1/2W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 230m Ohm 5% 1/2W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 230m Ohm 5% 1/2W ¦90ppm/¦C AXL Thru-Hole Bulk - CW1-2R2300JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 230m Ohm 5% 1/2W ¦90ppm/¦C AXL Thru-Hole Bulk
CW1-2R2300JE12
Res Wirewound 230m Ohm 5% 1/2W ¦90ppm/¦C AXL Thru-Hole Bulk CW1-2R2300JE12
Res Wirewound 230m Ohm 5% 1/2W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 230m Ohm 5% 1/2W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CW1-2R2300JE12
Product Name Res Wirewound 230m Ohm 5% 1/2W ¦90ppm/¦C AXL Thru-Hole Bulk
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363301 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details