Vishay Intertechnology, Inc. Res Wirewound 160m Ohm 5% 1/2W ¦90ppm/¦C AXL Thru-Hole Bulk CW1-2R1600JE12

Description
Res Wirewound 160m Ohm 5% 1/2W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 160m Ohm 5% 1/2W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 160m Ohm 5% 1/2W ¦90ppm/¦C AXL Thru-Hole Bulk - CW1-2R1600JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 160m Ohm 5% 1/2W ¦90ppm/¦C AXL Thru-Hole Bulk
CW1-2R1600JE12
Res Wirewound 160m Ohm 5% 1/2W ¦90ppm/¦C AXL Thru-Hole Bulk CW1-2R1600JE12
Res Wirewound 160m Ohm 5% 1/2W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 160m Ohm 5% 1/2W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CW1-2R1600JE12
Product Name Res Wirewound 160m Ohm 5% 1/2W ¦90ppm/¦C AXL Thru-Hole Bulk
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details