Vishay Intertechnology, Inc. Res Wirewound 9.1 Ohm 5% 1/2W ¦50ppm/¦C AXL Thru-Hole Bulk CW1-29R100JE12

Description
Res Wirewound 9.1 Ohm 5% 1/2W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 9.1 Ohm 5% 1/2W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 9.1 Ohm 5% 1/2W ¦50ppm/¦C AXL Thru-Hole Bulk - CW1-29R100JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 9.1 Ohm 5% 1/2W ¦50ppm/¦C AXL Thru-Hole Bulk
CW1-29R100JE12
Res Wirewound 9.1 Ohm 5% 1/2W ¦50ppm/¦C AXL Thru-Hole Bulk CW1-29R100JE12
Res Wirewound 9.1 Ohm 5% 1/2W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 9.1 Ohm 5% 1/2W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CW1-29R100JE12
Product Name Res Wirewound 9.1 Ohm 5% 1/2W ¦50ppm/¦C AXL Thru-Hole Bulk
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details