Vishay Intertechnology, Inc. Res Wirewound 6 Ohm 10% 1/2W ¦50ppm/¦C AXL Thru-Hole T/R CW1-26R000KE70

Description
Res Wirewound 6 Ohm 10% 1/2W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 6 Ohm 10% 1/2W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 6 Ohm 10% 1/2W ¦50ppm/¦C AXL Thru-Hole T/R - CW1-26R000KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 6 Ohm 10% 1/2W ¦50ppm/¦C AXL Thru-Hole T/R
CW1-26R000KE70
Res Wirewound 6 Ohm 10% 1/2W ¦50ppm/¦C AXL Thru-Hole T/R CW1-26R000KE70
Res Wirewound 6 Ohm 10% 1/2W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 6 Ohm 10% 1/2W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CW1-26R000KE70
Product Name Res Wirewound 6 Ohm 10% 1/2W ¦50ppm/¦C AXL Thru-Hole T/R
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722150 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details