Vishay Intertechnology, Inc. Res Wirewound 6 Ohm 10% 1/2W ¦50ppm/¦C AXL Thru-Hole Bulk CW1-26R000KE12

Description
Res Wirewound 6 Ohm 10% 1/2W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 6 Ohm 10% 1/2W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 6 Ohm 10% 1/2W ¦50ppm/¦C AXL Thru-Hole Bulk - CW1-26R000KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 6 Ohm 10% 1/2W ¦50ppm/¦C AXL Thru-Hole Bulk
CW1-26R000KE12
Res Wirewound 6 Ohm 10% 1/2W ¦50ppm/¦C AXL Thru-Hole Bulk CW1-26R000KE12
Res Wirewound 6 Ohm 10% 1/2W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 6 Ohm 10% 1/2W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CW1-26R000KE12
Product Name Res Wirewound 6 Ohm 10% 1/2W ¦50ppm/¦C AXL Thru-Hole Bulk
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622936-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3160 ohms
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details