Vishay Intertechnology, Inc. Res Wirewound 680 Ohm 5% 1/2W ¦30ppm/¦C AXL Thru-Hole T/R CW1-2680R0JE70

Description
Res Wirewound 680 Ohm 5% 1/2W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 680 Ohm 5% 1/2W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 680 Ohm 5% 1/2W ¦30ppm/¦C AXL Thru-Hole T/R - CW1-2680R0JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 680 Ohm 5% 1/2W ¦30ppm/¦C AXL Thru-Hole T/R
CW1-2680R0JE70
Res Wirewound 680 Ohm 5% 1/2W ¦30ppm/¦C AXL Thru-Hole T/R CW1-2680R0JE70
Res Wirewound 680 Ohm 5% 1/2W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 680 Ohm 5% 1/2W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CW1-2680R0JE70
Product Name Res Wirewound 680 Ohm 5% 1/2W ¦30ppm/¦C AXL Thru-Hole T/R
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details