Vishay Intertechnology, Inc. Res Wirewound 56 Ohm 10% 1/2W ¦30ppm/¦C AXL Thru-Hole Bulk CW1-256R00KE12

Description
Res Wirewound 56 Ohm 10% 1/2W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 56 Ohm 10% 1/2W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 56 Ohm 10% 1/2W ¦30ppm/¦C AXL Thru-Hole Bulk - CW1-256R00KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 56 Ohm 10% 1/2W ¦30ppm/¦C AXL Thru-Hole Bulk
CW1-256R00KE12
Res Wirewound 56 Ohm 10% 1/2W ¦30ppm/¦C AXL Thru-Hole Bulk CW1-256R00KE12
Res Wirewound 56 Ohm 10% 1/2W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 56 Ohm 10% 1/2W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CW1-256R00KE12
Product Name Res Wirewound 56 Ohm 10% 1/2W ¦30ppm/¦C AXL Thru-Hole Bulk
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1249332 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers