Vishay Intertechnology, Inc. Res Wirewound 3.5 Ohm 10% 1/2W ¦50ppm/¦C AXL Thru-Hole Bulk CW1-23R500KE12

Description
Res Wirewound 3.5 Ohm 10% 1/2W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 3.5 Ohm 10% 1/2W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3.5 Ohm 10% 1/2W ¦50ppm/¦C AXL Thru-Hole Bulk - CW1-23R500KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.5 Ohm 10% 1/2W ¦50ppm/¦C AXL Thru-Hole Bulk
CW1-23R500KE12
Res Wirewound 3.5 Ohm 10% 1/2W ¦50ppm/¦C AXL Thru-Hole Bulk CW1-23R500KE12
Res Wirewound 3.5 Ohm 10% 1/2W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 3.5 Ohm 10% 1/2W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CW1-23R500KE12
Product Name Res Wirewound 3.5 Ohm 10% 1/2W ¦50ppm/¦C AXL Thru-Hole Bulk
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details