Vishay Intertechnology, Inc. Res Wirewound 35 Ohm 5% 1/2W ¦30ppm/¦C AXL Thru-Hole T/R CW1-235R00JE70

Description
Res Wirewound 35 Ohm 5% 1/2W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 35 Ohm 5% 1/2W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 35 Ohm 5% 1/2W ¦30ppm/¦C AXL Thru-Hole T/R - CW1-235R00JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 35 Ohm 5% 1/2W ¦30ppm/¦C AXL Thru-Hole T/R
CW1-235R00JE70
Res Wirewound 35 Ohm 5% 1/2W ¦30ppm/¦C AXL Thru-Hole T/R CW1-235R00JE70
Res Wirewound 35 Ohm 5% 1/2W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 35 Ohm 5% 1/2W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CW1-235R00JE70
Product Name Res Wirewound 35 Ohm 5% 1/2W ¦30ppm/¦C AXL Thru-Hole T/R
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details