Vishay Intertechnology, Inc. Res Wirewound 350 Ohm 10% 1/2W ¦30ppm/¦C AXL Thru-Hole Bulk CW1-2350R0KE12

Description
Res Wirewound 350 Ohm 10% 1/2W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 350 Ohm 10% 1/2W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 350 Ohm 10% 1/2W ¦30ppm/¦C AXL Thru-Hole Bulk - CW1-2350R0KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 350 Ohm 10% 1/2W ¦30ppm/¦C AXL Thru-Hole Bulk
CW1-2350R0KE12
Res Wirewound 350 Ohm 10% 1/2W ¦30ppm/¦C AXL Thru-Hole Bulk CW1-2350R0KE12
Res Wirewound 350 Ohm 10% 1/2W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 350 Ohm 10% 1/2W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CW1-2350R0KE12
Product Name Res Wirewound 350 Ohm 10% 1/2W ¦30ppm/¦C AXL Thru-Hole Bulk
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details