Vishay Intertechnology, Inc. Res Wirewound 2.5 Ohm 10% 1/2W ¦50ppm/¦C AXL Thru-Hole Bulk CW1-22R500KE12

Description
Res Wirewound 2.5 Ohm 10% 1/2W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 2.5 Ohm 10% 1/2W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2.5 Ohm 10% 1/2W ¦50ppm/¦C AXL Thru-Hole Bulk - CW1-22R500KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.5 Ohm 10% 1/2W ¦50ppm/¦C AXL Thru-Hole Bulk
CW1-22R500KE12
Res Wirewound 2.5 Ohm 10% 1/2W ¦50ppm/¦C AXL Thru-Hole Bulk CW1-22R500KE12
Res Wirewound 2.5 Ohm 10% 1/2W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 2.5 Ohm 10% 1/2W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CW1-22R500KE12
Product Name Res Wirewound 2.5 Ohm 10% 1/2W ¦50ppm/¦C AXL Thru-Hole Bulk
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1-1879457-3 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 10 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Surface Mount Resistors - 1691827 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec q200
View Details