Vishay Intertechnology, Inc. Res Wirewound 22 Ohm 5% 1/2W ¦30ppm/¦C AXL Thru-Hole T/R CW1-222R00JE70

Description
Res Wirewound 22 Ohm 5% 1/2W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 22 Ohm 5% 1/2W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 22 Ohm 5% 1/2W ¦30ppm/¦C AXL Thru-Hole T/R - CW1-222R00JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 22 Ohm 5% 1/2W ¦30ppm/¦C AXL Thru-Hole T/R
CW1-222R00JE70
Res Wirewound 22 Ohm 5% 1/2W ¦30ppm/¦C AXL Thru-Hole T/R CW1-222R00JE70
Res Wirewound 22 Ohm 5% 1/2W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 22 Ohm 5% 1/2W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CW1-222R00JE70
Product Name Res Wirewound 22 Ohm 5% 1/2W ¦30ppm/¦C AXL Thru-Hole T/R
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 2123594 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details