Vishay Intertechnology, Inc. Res Wirewound 22 Ohm 5% 1/2W ¦30ppm/¦C AXL Thru-Hole Bulk CW1-222R00JE12

Description
Res Wirewound 22 Ohm 5% 1/2W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 22 Ohm 5% 1/2W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 22 Ohm 5% 1/2W ¦30ppm/¦C AXL Thru-Hole Bulk - CW1-222R00JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 22 Ohm 5% 1/2W ¦30ppm/¦C AXL Thru-Hole Bulk
CW1-222R00JE12
Res Wirewound 22 Ohm 5% 1/2W ¦30ppm/¦C AXL Thru-Hole Bulk CW1-222R00JE12
Res Wirewound 22 Ohm 5% 1/2W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 22 Ohm 5% 1/2W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CW1-222R00JE12
Product Name Res Wirewound 22 Ohm 5% 1/2W ¦30ppm/¦C AXL Thru-Hole Bulk
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617590 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details