Vishay Intertechnology, Inc. Res Wirewound 182 Ohm 10% 1/2W ¦30ppm/¦C AXL Thru-Hole T/R CW1-2182R0KE70

Description
Res Wirewound 182 Ohm 10% 1/2W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 182 Ohm 10% 1/2W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 182 Ohm 10% 1/2W ¦30ppm/¦C AXL Thru-Hole T/R - CW1-2182R0KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 182 Ohm 10% 1/2W ¦30ppm/¦C AXL Thru-Hole T/R
CW1-2182R0KE70
Res Wirewound 182 Ohm 10% 1/2W ¦30ppm/¦C AXL Thru-Hole T/R CW1-2182R0KE70
Res Wirewound 182 Ohm 10% 1/2W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 182 Ohm 10% 1/2W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CW1-2182R0KE70
Product Name Res Wirewound 182 Ohm 10% 1/2W ¦30ppm/¦C AXL Thru-Hole T/R
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123599 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details