Vishay Precision Group Wirewound Resistor, 730 Ohm, 5.5W, 5%, Full Reel; Resistance Vishay CW02S730R0JS73

Description
WIREWOUND RESISTOR, 730 OHM, 5.5W, 5%, FULL REEL; Resistance:730ohm; Product Range:CW Series; Power Rating:5.5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic RoHS Compliant: No
Datasheet
Description
WIREWOUND RESISTOR, 730 OHM, 5.5W, 5%, FULL REEL; Resistance:730ohm; Product Range:CW Series; Power Rating:5.5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 730 Ohm, 5.5W, 5%, Full Reel; Resistance Vishay - 08J4764 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 730 Ohm, 5.5W, 5%, Full Reel; Resistance Vishay
08J4764
Wirewound Resistor, 730 Ohm, 5.5W, 5%, Full Reel; Resistance Vishay 08J4764
WIREWOUND RESISTOR, 730 OHM, 5.5W, 5%, FULL REEL; Resistance:730ohm; Product Range:CW Series; Power Rating:5.5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic RoHS Compliant: No

WIREWOUND RESISTOR, 730 OHM, 5.5W, 5%, FULL REEL; Resistance:730ohm; Product Range:CW Series; Power Rating:5.5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08J4764
Product Name Wirewound Resistor, 730 Ohm, 5.5W, 5%, Full Reel; Resistance Vishay
Configuration Single Resistor
Technology / Construction Ceramic Composition; Wirewound
Mounting / Packaging Axial Leaded
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details