Vishay Precision Group Res Wirewound 800m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk CW02MR8000KE12

Description
Res Wirewound 800m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 800m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 800m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk - CW02MR8000KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 800m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk
CW02MR8000KE12
Res Wirewound 800m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk CW02MR8000KE12
Res Wirewound 800m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 800m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2M .8 10% E12 E3 Vishay - 71P0250 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M .8 10% E12 E3 Vishay
71P0250
Cw-2M .8 10% E12 E3 Vishay 71P0250
CW-2M .8 10% e12 E3

CW-2M .8 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02MR8000KE12 71P0250
Product Name Res Wirewound 800m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-2M .8 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R511JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1-1614884-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.5 ohms
View Details
2 suppliers