Vishay Precision Group Res Wirewound 620m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R CW02MR6200KE70

Description
Res Wirewound 620m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 620m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 620m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R - CW02MR6200KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 620m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R
CW02MR6200KE70
Res Wirewound 620m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R CW02MR6200KE70
Res Wirewound 620m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 620m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2M .62 10% E70 E3 Vishay - 71P0233 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M .62 10% E70 E3 Vishay
71P0233
Cw-2M .62 10% E70 E3 Vishay 71P0233
CW-2M .62 10% E70 e3

CW-2M .62 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02MR6200KE70 71P0233
Product Name Res Wirewound 620m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R Cw-2M .62 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1580304 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole; To-220
Standards and Certifications RoHS
View Details