Vishay Precision Group Res Wirewound 620m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R CW02MR6200JE70

Description
Res Wirewound 620m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 620m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 620m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R - CW02MR6200JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 620m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R
CW02MR6200JE70
Res Wirewound 620m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R CW02MR6200JE70
Res Wirewound 620m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 620m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2M .62 5% E70 E3 Vishay - 71P0231 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M .62 5% E70 E3 Vishay
71P0231
Cw-2M .62 5% E70 E3 Vishay 71P0231
CW-2M .62 5% E70 e3

CW-2M .62 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02MR6200JE70 71P0231
Product Name Res Wirewound 620m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R Cw-2M .62 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3AR12JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Through Hole Resistors - 1468279 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
CWFS Coat Insulated Wirewound with Fusing Function -  - KOA Speer Electronics, Inc.
Specs
Technology / Construction Wirewound
Mounting / Packaging Axial Leads
Resistance Range 4.7 to 100 ohms
View Details