Vishay Precision Group Res Wirewound 600m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R CW02MR6000JE70

Description
Res Wirewound 600m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 600m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 600m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R - CW02MR6000JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 600m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R
CW02MR6000JE70
Res Wirewound 600m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R CW02MR6000JE70
Res Wirewound 600m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 600m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2M .6 5% E70 E3 Vishay - 71P0223 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M .6 5% E70 E3 Vishay
71P0223
Cw-2M .6 5% E70 E3 Vishay 71P0223
CW-2M .6 5% E70 e3

CW-2M .6 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02MR6000JE70 71P0223
Product Name Res Wirewound 600m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R Cw-2M .6 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1676814-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers
Surface Mount Resistors - 1260368 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C303J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details