Vishay Precision Group Res Wirewound 560m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R CW02MR5600JE70

Description
Res Wirewound 560m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 560m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 560m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R - CW02MR5600JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 560m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R
CW02MR5600JE70
Res Wirewound 560m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R CW02MR5600JE70
Res Wirewound 560m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 560m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2M .56 5% E70 E3 Vishay - 71P0219 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M .56 5% E70 E3 Vishay
71P0219
Cw-2M .56 5% E70 E3 Vishay 71P0219
CW-2M .56 5% E70 e3

CW-2M .56 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02MR5600JE70 71P0219
Product Name Res Wirewound 560m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R Cw-2M .56 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers