Vishay Precision Group Res Wirewound 560m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk CW02MR5600JE12

Description
Res Wirewound 560m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 560m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 560m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk - CW02MR5600JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 560m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk
CW02MR5600JE12
Res Wirewound 560m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk CW02MR5600JE12
Res Wirewound 560m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 560m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2M .56 5% E12 E3 Vishay - 71P0218 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M .56 5% E12 E3 Vishay
71P0218
Cw-2M .56 5% E12 E3 Vishay 71P0218
CW-2M .56 5% e12 E3

CW-2M .56 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02MR5600JE12 71P0218
Product Name Res Wirewound 560m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-2M .56 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C242J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details