Vishay Precision Group Res Wirewound 550m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk CW02MR5500JE12

Description
Res Wirewound 550m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 550m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 550m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk - CW02MR5500JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 550m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk
CW02MR5500JE12
Res Wirewound 550m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk CW02MR5500JE12
Res Wirewound 550m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 550m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2M .55 5% E12 E3 Vishay - 71P0214 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M .55 5% E12 E3 Vishay
71P0214
Cw-2M .55 5% E12 E3 Vishay 71P0214
CW-2M .55 5% e12 E3

CW-2M .55 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02MR5500JE12 71P0214
Product Name Res Wirewound 550m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-2M .55 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers