Vishay Precision Group Res Wirewound 500m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R CW02MR5000KE70

Description
Res Wirewound 500m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 500m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 500m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R - CW02MR5000KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 500m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R
CW02MR5000KE70
Res Wirewound 500m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R CW02MR5000KE70
Res Wirewound 500m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 500m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2M .5 10% E70 E3 Vishay - 71P0209 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M .5 10% E70 E3 Vishay
71P0209
Cw-2M .5 10% E70 E3 Vishay 71P0209
CW-2M .5 10% E70 e3

CW-2M .5 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02MR5000KE70 71P0209
Product Name Res Wirewound 500m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R Cw-2M .5 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details