Vishay Precision Group Res Wirewound 430m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R CW02MR4300KE70

Description
Res Wirewound 430m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 430m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 430m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R - CW02MR4300KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 430m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R
CW02MR4300KE70
Res Wirewound 430m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R CW02MR4300KE70
Res Wirewound 430m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 430m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2M .43 10% E70 E3 Vishay - 71P0197 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M .43 10% E70 E3 Vishay
71P0197
Cw-2M .43 10% E70 E3 Vishay 71P0197
CW-2M .43 10% E70 e3

CW-2M .43 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02MR4300KE70 71P0197
Product Name Res Wirewound 430m Ohm 10% 3W ¦90ppm/¦C AXL Thru-Hole T/R Cw-2M .43 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1722211 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 4756690 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers